Society of Motion Picture and Television Engineers - ST 2022-5:2013
Forward Error Correction for Transport of High Bit Rate Media Signals over IP Networks (HBRMT)
active
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 27 February 2013 |
| Status: | active |
| Page(s): | 1 - 22 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-747-4 |
| DOI: | 10.5594/SMPTE.ST2022-5.2013 |
Standard:
This Standard defines a forward error correction technique for the carriage of High Bit Rate real-time media over IP networks. - The term High Bit Rate is used herein to distinguish from other... View More
Document History
ST 2022-5:2013
February 27, 2013
Forward Error Correction for Transport of High Bit Rate Media Signals over IP Networks (HBRMT)
This Standard defines a forward error correction technique for the carriage of High Bit Rate real-time media over IP networks. — The term High Bit Rate is used herein to distinguish from other...
October 9, 2012
Forward Error Correction for High Bit Rate Media Transport Over IP Networks
This Standard defines a forward error correction technique for the carriage of High Bit Rate real-time media over IP networks.