Society of Motion Picture and Television Engineers - ST 2022-5:2012

Forward Error Correction for High Bit Rate Media Transport Over IP Networks

superseded - Superseded by
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 9 October 2012
Status: superseded
Page(s): 1 - 21
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
ICS Code (Television and radio broadcasting): 33.170
ISBN (Electronic): 978-1-61482-715-3
DOI: 10.5594/SMPTE.ST2022-5.2012
Standard:

This Standard defines a forward error correction technique for the carriage of High Bit Rate real-time media over IP networks.

Document History

February 27, 2013
Forward Error Correction for Transport of High Bit Rate Media Signals over IP Networks (HBRMT)
This Standard defines a forward error correction technique for the carriage of High Bit Rate real-time media over IP networks. — The term High Bit Rate is used herein to distinguish from other...
ST 2022-5:2012
October 9, 2012
Forward Error Correction for High Bit Rate Media Transport Over IP Networks
This Standard defines a forward error correction technique for the carriage of High Bit Rate real-time media over IP networks.
Advertisement