Society of Motion Picture and Television Engineers - ST 428-11:2013

Additional Frame Rates for D-Cinema

active
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 27 August 2013
Status: active
Page(s): 1 - 6
ICS Code (Other standards related to cinematography): 37.060.99
ISBN (Online): 978-1-61482-763-4
DOI: 10.5594/SMPTE.ST428-11.2013
Standard:

This standard defines additional frame rates for D-Cinema that are in addition to the primary frame rates of 24 and 48 frames per second. These additional frame rates are defined to ensure that... View More

Document History

ST 428-11:2013
August 27, 2013
Additional Frame Rates for D-Cinema
This standard defines additional frame rates for D-Cinema that are in addition to the primary frame rates of 24 and 48 frames per second. These additional frame rates are defined to ensure that the...
July 1, 2009
Additional Frame Rates for D-Cinema
This standard defines additional frame rates for D-Cinema that are in addition to the primary frame rates of 24 and 48 frames per second. These additional frame rates are defined to ensure that the...
Advertisement