Society of Motion Picture and Television Engineers - ST 428-11:2009
Additional Frame Rates for D-Cinema
superseded
-
Superseded by
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 1 July 2009 |
| Status: | superseded |
| Page(s): | 1 - 6 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ISBN (Electronic): | 978-1-61482-564-7 |
| DOI: | 10.5594/SMPTE.ST428-11.2009 |
Standard:
This standard defines additional frame rates for D-Cinema that are in addition to the primary frame rates of 24 and 48 frames per second. These additional frame rates are defined to ensure that... View More
Document History
August 27, 2013
Additional Frame Rates for D-Cinema
This standard defines additional frame rates for D-Cinema that are in addition to the primary frame rates of 24 and 48 frames per second. These additional frame rates are defined to ensure that the...
ST 428-11:2009
July 1, 2009
Additional Frame Rates for D-Cinema
This standard defines additional frame rates for D-Cinema that are in addition to the primary frame rates of 24 and 48 frames per second. These additional frame rates are defined to ensure that the...