Society of Motion Picture and Television Engineers - ST 266:2012
SD Digital Component Systems — Digital Vertical Interval Time Code
active
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 7 May 2012 |
| Status: | active |
| Page(s): | 1 - 12 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-696-5 |
| DOI: | 10.5594/SMPTE.ST266.2012 |
Standard:
This standard defines the digital data representation of the digitized values of the Digital Vertical Interval (VITC) code words defined in SMPTE ST 12-1. The intended use is with the standard... View More
Document History
ST 266:2012
May 7, 2012
SD Digital Component Systems — Digital Vertical Interval Time Code
This standard defines the digital data representation of the digitized values of the Digital Vertical Interval (VITC) code words defined in SMPTE ST 12-1. The intended use is with the standard...
January 31, 2002
For Television — 4:2:2 Digital Component Systems — Digital Vertical Interval Time Code
This standard describes the signal format of a digital vertical interval time code (D-VITC) suitable for use with the digital coding given in ANSI/SMPTE 125M (for 525-line, 59.94-Hz field rate, 4:2:2...
March 26, 1969
IEEE Test Procedure for Evaluation of Insulation Systems for Electronics Power Transformers
The intent of this Test Procedure is to establish a uniform method by which the life of electronics transformer insulation systems can be compared. Thermal degradation is generally one of the major...