IEEE - Institute of Electrical and Electronics Engineers, Inc. - 266-1969

IEEE Test Procedure for Evaluation of Insulation Systems for Electronics Power Transformers

inactive - Reaffirmed , Inactive: Withdrawn
Buy Now
Organization: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Publication Date: 26 March 1969
Status: inactive
Page(s): 1 - 14
ISBN (Online): 978-1-5044-0237-8
DOI: 10.1109/IEEESTD.1969.7393390
Regular:

The intent of this Test Procedure is to establish a uniform method by which the life of electronics transformer insulation systems can be compared. Thermal degradation is generally one of the... View More

Standard:

The intent of this Test Procedure is to establish a uniform method by which the life ofelectronics transformer insulation systems can be compared. Thermal degradation is generallyone of the major... View More

Document History

May 7, 2012
SD Digital Component Systems — Digital Vertical Interval Time Code
This standard defines the digital data representation of the digitized values of the Digital Vertical Interval (VITC) code words defined in SMPTE ST 12-1. The intended use is with the standard...
January 31, 2002
For Television — 4:2:2 Digital Component Systems — Digital Vertical Interval Time Code
This standard describes the signal format of a digital vertical interval time code (D-VITC) suitable for use with the digital coding given in ANSI/SMPTE 125M (for 525-line, 59.94-Hz field rate, 4:2:2...
266-1969
March 26, 1969
IEEE Test Procedure for Evaluation of Insulation Systems for Electronics Power Transformers
The intent of this Test Procedure is to establish a uniform method by which the life of electronics transformer insulation systems can be compared. Thermal degradation is generally one of the major...
Advertisement