Society of Motion Picture and Television Engineers - ST 292-0:2011
SMPTE Bit-Serial Interfaces at 1.5 Gb/s — Roadmap for the 292 Document Suite
active
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 11 March 2011 |
| Status: | active |
| Page(s): | 1 - 2 |
| ICS Code (Video systems): | 33.160.40 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-428-2 |
| DOI: | 10.5594/SMPTE.ST292-0.2011 |
Standard:
The SMPTE 292 suite of documents defines the mapping of various source image formats onto serial digital interfaces operating at a nominal rate of 1.5 Gb/s. This informative "roadmap" describes... View More
Document History
June 8, 2011
Dual 1.5 Gb/s Serial Digital Interface for Stereoscopic Image Transport
This standard defines a means of transporting stereoscopic images (Left eye and Right eye images) using an interface consisting of two streams based on the SMPTE ST 292-1 data structure. The Left eye...
March 30, 2011
1.5 Gb/s Signal/Data Serial Interface
This standard defines a bit-serial data structure and the coaxial cable interface specifications for 1.5 Gb/s [nominal] Signal/Data Serial Interface to carry either 1280×720, 1920×1080 or 2048×1080...
ST 292-0:2011
March 11, 2011
SMPTE Bit-Serial Interfaces at 1.5 Gb/s — Roadmap for the 292 Document Suite
The SMPTE 292 suite of documents defines the mapping of various source image formats onto serial digital interfaces operating at a nominal rate of 1.5 Gb/s. This informative “roadmap” describes the...
June 20, 1969
IEEE Specification Format for Single-Degree-of-Freedom Spring-Restrained Rate Gyros
This specification defines the requirements for a single-degree-of-freedom spring-restrained rate gyro for [aircraft, missile, spacecraft,______] applications. The rate gyro shall be capable of...