Society of Motion Picture and Television Engineers - ST 292-2:2011
Dual 1.5 Gb/s Serial Digital Interface for Stereoscopic Image Transport
active
-
Reaffirmed
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 8 June 2011 |
| Status: | active |
| Page(s): | 1 - 10 |
| ICS Code (Video systems): | 33.160.40 |
| ICS Code (33.17): | 33.17 |
| ISBN (Electronic): | 978-1-61482-430-5 |
| DOI: | 10.5594/SMPTE.ST292-2.2011 |
Standard:
This standard defines a means of transporting stereoscopic images (Left eye and Right eye images) using an interface consisting of two streams based on the SMPTE ST 292-1 data structure. The Left... View More
Document History
ST 292-2:2011
June 8, 2011
Dual 1.5 Gb/s Serial Digital Interface for Stereoscopic Image Transport
This standard defines a means of transporting stereoscopic images (Left eye and Right eye images) using an interface consisting of two streams based on the SMPTE ST 292-1 data structure. The Left eye...
March 30, 2011
1.5 Gb/s Signal/Data Serial Interface
This standard defines a bit-serial data structure and the coaxial cable interface specifications for 1.5 Gb/s [nominal] Signal/Data Serial Interface to carry either 1280×720, 1920×1080 or 2048×1080...
March 11, 2011
SMPTE Bit-Serial Interfaces at 1.5 Gb/s — Roadmap for the 292 Document Suite
The SMPTE 292 suite of documents defines the mapping of various source image formats onto serial digital interfaces operating at a nominal rate of 1.5 Gb/s. This informative “roadmap” describes the...
June 20, 1969
IEEE Specification Format for Single-Degree-of-Freedom Spring-Restrained Rate Gyros
This specification defines the requirements for a single-degree-of-freedom spring-restrained rate gyro for [aircraft, missile, spacecraft,______] applications. The rate gyro shall be capable of...