Society of Motion Picture and Television Engineers - ST 381-2:2011
Material Exchange Format (MXF) — Mapping MPEG Streams into the MXF Constrained Generic Container
superseded
-
Reaffirmed
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 23 August 2011 |
| Status: | superseded |
| Page(s): | 1 - 39 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Electronic): | 978-1-61482-523-4 |
| DOI: | 10.5594/SMPTE.ST381-2.2011 |
Standard:
This standard specifies the mapping of video and audio MPEG ES, as identified by an ISO/IEC 13818-1 stream_id value, as well as the carriage of data streams extracted from higher level MPEG... View More
Document History
ST 381-2:2011
August 23, 2011
Material Exchange Format (MXF) — Mapping MPEG Streams into the MXF Constrained Generic Container
This standard specifies the mapping of video and audio MPEG ES, as identified by an ISO/IEC 13818-1 stream_id value, as well as the carriage of data streams extracted from higher level MPEG...
February 15, 2005
For Television — Material Exchange Format (MXF) — Mapping MPEG Streams into the MXF Generic Container
This standard specifies the mapping of MPEG streams, as identified by an ISO 13818–1 stream_id value, into the MXF generic container. This includes, but is not limited to, ISO 13818–2 MPEG video...
August 29, 1977
IEEE Standard Criteria for Type Tests of Class 1E Modules Used in Nuclear Power Generating Stations
Minimum requirements for, and guidance regarding, the methods and procedures for qualification of power-driven valve actuators with safety-related functions are established. The qualification of all...