IEEE - Institute of Electrical and Electronics Engineers, Inc. - 381-1977
IEEE Standard Criteria for Type Tests of Class 1E Modules Used in Nuclear Power Generating Stations
inactive
-
Reaffirmed
,
Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 29 August 1977 |
| Status: | inactive |
| Page Count: | 32 |
| Page(s): | 1 - 32 |
| ICS Code (Nuclear power plants. Safety): | 27.120.20 |
| ISBN (Online): | 978-0-7381-4198-5 |
| DOI: | 10.1109/IEEESTD.1977.81210 |
Standard:
Minimum requirements for, and guidance regarding, the methods and procedures for qualification of power-driven valve actuators with safety-related functions are established. The qualification of... View More
Document History
August 23, 2011
Material Exchange Format (MXF) — Mapping MPEG Streams into the MXF Constrained Generic Container
This standard specifies the mapping of video and audio MPEG ES, as identified by an ISO/IEC 13818-1 stream_id value, as well as the carriage of data streams extracted from higher level MPEG...
February 15, 2005
For Television — Material Exchange Format (MXF) — Mapping MPEG Streams into the MXF Generic Container
This standard specifies the mapping of MPEG streams, as identified by an ISO 13818–1 stream_id value, into the MXF generic container. This includes, but is not limited to, ISO 13818–2 MPEG video...
381-1977
August 29, 1977
IEEE Standard Criteria for Type Tests of Class 1E Modules Used in Nuclear Power Generating Stations
Minimum requirements for, and guidance regarding, the methods and procedures for qualification of power-driven valve actuators with safety-related functions are established. The qualification of all...