Society of Motion Picture and Television Engineers - ST 145:2004
For Motion-Picture Film (65-mm) — Perforated KS
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 8 November 2004 |
| Status: | active |
| Page(s): | 1 - 3 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-315-5 |
| DOI: | 10.5594/SMPTE.ST145.2004 |
Standard:
This standard specifies the cutting and perforating dimensions for 65-mm motion-picture film with a KS-type perforation and a perforation pitch of either 0.1866 in or 0.1870 in (4.740 mm or 4.750... View More
Document History
March 6, 2014
IEEE Draft Standard Definitions of Terms for Antennas
Standardized definition of terms commonly in the 1 field of antennas.
March 6, 2014
IEEE Standard for Definitions of Terms for Antennas
Definitions for antennas and for systems that incorporate an antenna as a component of the system are established in this standard.
March 6, 2014
IEEE Standard for Definitions of Terms for Antennas - Redline
Definitions for antennas and for systems that incorporate an antenna as a component of the system are established in this standard.
August 20, 2013
IEEE Draft Standard Definitions of Terms for Antennas
Standardized definition of terms commonly in the 1 field of antennas.
April 23, 2013
IEEE Standard Definitions of Terms for Antennas
Definitions of terms in the field of antennas are provided.
April 22, 2013
IEEE Draft Standard for Definitions of Terms for Antennas
Definitions for antennas and for systems that incorporate an antenna as a component of the system are established in this standard.
November 8, 2004
SMPTE C Color Monitor Colorimetry
This practice specifies the chromaticity values of the red, green, and blue visible radiation emitted by the primaries and the chromaticity of the white point for professional monitors used in...
ST 145:2004
November 8, 2004
For Motion-Picture Film (65-mm) — Perforated KS
This standard specifies the cutting and perforating dimensions for 65-mm motion-picture film with a KS-type perforation and a perforation pitch of either 0.1866 in or 0.1870 in (4.740 mm or 4.750 mm).
July 18, 1993
IEEE Standard Definitions of Terms for Antennas
Definitions of terms in the field of antennas are provided.
June 22, 1983
IEEE Standard Definitions of Terms for Antennas
Superseded by 145-1993. Definitions of terms in the field of antennas are provided.
August 2, 1973
IEEE Standard Definitions of Terms for Antennas
In 1969, IEEE Standard 145 was published as a list of basic terms of antenna theory and practice. That document treated antenna gain as a fundamental property, with impedance and polarization as...
January 12, 1969
IEEE Standard Definitions of Terms for Antennas
The following "Standard Definitions of Terms for Antennas" is a cemprehensive revision of the 1948 "Definitions of Terms." It also supersedes the definitions contained in the 1965 "Test Procedure,"...