Society of Motion Picture and Television Engineers - ST 198:2003
For Motion-Picture Film (8-mm Type S) — 50-Ft Model 1 Sound Camera Cartridge — Aperture, Pressure Pad and Film Position
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 12 November 2003 |
| Status: | active |
| Page(s): | 1 - 4 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-351-3 |
| DOI: | 10.5594/SMPTE.ST198.2003 |
Standard:
This standard specifies the dimensions and location of the cartridge aperture and pressure pad as well as the position of the film in the aperture of 8-mm type S 50-ft model 1 sound motion-picture... View More
Document History
ST 198:2003
November 12, 2003
For Motion-Picture Film (8-mm Type S) — 50-Ft Model 1 Sound Camera Cartridge — Aperture, Pressure Pad and Film Position
This standard specifies the dimensions and location of the cartridge aperture and pressure pad as well as the position of the film in the aperture of 8-mm type S 50-ft model 1 sound motion-picture...
January 1, 1998
Bit-Serial Digital Checkfield for Use in High-Definition Interfaces
This practice specifies digital test signals suitable for evaluating the low-frequency response of equipment handling high-definition serial digital video signals as defined in ANSI/SMPTE 292M....