Society of Motion Picture and Television Engineers - ST 233:2003
Motion-Picture Film (16-mm, does not include Super 16) — Projectable Image Area and Projector Usage
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 20 January 2003 |
| Status: | active |
| Page(s): | 1 - 4 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Electronic): | 978-1-61482-382-7 |
| DOI: | 10.5594/SMPTE.ST233.2003 |
Standard:
This standard specifies the maximum dimensions of the film image area intended for projection from a 16mm motion-picture film perforated one or two edges as specified in ANSI/SMPTE 109, and the... View More
Document History
ST 233:2003
January 20, 2003
Motion-Picture Film (16-mm, does not include Super 16) — Projectable Image Area and Projector Usage
This standard specifies the maximum dimensions of the film image area intended for projection from a 16mm motion-picture film perforated one or two edges as specified in ANSI/SMPTE 109, and the...