Society of Motion Picture and Television Engineers - ST 293:2003
For Television — 720 × 483 Active Line at 59.94-Hz Progressive Scan Production — Digital Representation
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 7 February 2003 |
| Status: | active |
| Page(s): | 1 - 13 |
| ICS Code (Video systems): | 33.160.40 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-431-2 |
| DOI: | 10.5594/SMPTE.ST293.2003 |
Standard:
(1.1) This standard defines the digital representation of stationary or moving two-dimensional images for television production. The representation is sampled linearly in the spatial domain and... View More
Document History
December 5, 2014
IEEE Approved Draft Test Procedure for Single-Degree-of-Freedom Spring-Restrained Rate Gyros - Corrigendum 1: Table 1 Heading
Correction to Table 1 on page 14
December 5, 2014
IEEE Standard for IEEE Test Procedure for Single-Degree-of-Freedom Spring-Restrained Rate Gyros -- Corrigendum 1: Table 1 Heading
An error has been identified in IEEE Std 293TM-1969. The table heading for Table 1 was omitted.
ST 293:2003
February 7, 2003
For Television — 720 × 483 Active Line at 59.94-Hz Progressive Scan Production — Digital Representation
(1.1) This standard defines the digital representation of stationary or moving two-dimensional images for television production. The representation is sampled linearly in the spatial domain and...
October 1, 1969
IEEE Test Procedure for Single-Degree-of-Freedom Spring-Restrained Rate Gyros
Recommended rate gyro test procedures derived from those currently in use, including test conditions to be considered, are compiled. In some cases alternate methods for measuring a performance...