IEEE - Institute of Electrical and Electronics Engineers, Inc. - 293-1969
IEEE Test Procedure for Single-Degree-of-Freedom Spring-Restrained Rate Gyros
active
-
Reaffirmed
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 October 1969 |
| Status: | active |
| Page Count: | 17 |
| Page(s): | 1 - 20 |
| ICS Code (On-board equipment and instruments): | 49.090 |
| ISBN (Online): | 978-1-5593-7614-3 |
| DOI: | 10.1109/IEEESTD.1969.94580 |
Standard:
Recommended rate gyro test procedures derived from those currently in use, including test conditions to be considered, are compiled. In some cases alternate methods for measuring a performance... View More
Document History
December 5, 2014
IEEE Approved Draft Test Procedure for Single-Degree-of-Freedom Spring-Restrained Rate Gyros - Corrigendum 1: Table 1 Heading
Correction to Table 1 on page 14
December 5, 2014
IEEE Standard for IEEE Test Procedure for Single-Degree-of-Freedom Spring-Restrained Rate Gyros -- Corrigendum 1: Table 1 Heading
An error has been identified in IEEE Std 293TM-1969. The table heading for Table 1 was omitted.
February 7, 2003
For Television — 720 × 483 Active Line at 59.94-Hz Progressive Scan Production — Digital Representation
(1.1) This standard defines the digital representation of stationary or moving two-dimensional images for television production. The representation is sampled linearly in the spatial domain and...
293-1969
October 1, 1969
IEEE Test Procedure for Single-Degree-of-Freedom Spring-Restrained Rate Gyros
Recommended rate gyro test procedures derived from those currently in use, including test conditions to be considered, are compiled. In some cases alternate methods for measuring a performance...