Society of Motion Picture and Television Engineers - EG 5:2003
Projected Image Quality of 70-, 35- and 16-mm Motion-Picture Projection Systems
active
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 1 January 2003 |
| Status: | active |
| Page(s): | 1 - 3 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ISBN (Online): | 978-1-61482-003-1 |
| DOI: | 10.5594/SMPTE.EG5.2003 |
Standard:
This guideline specifies the conditions for the determination of image sharpness of 70-, 35-, and 16-mm motion-picture projection systems. It also classifies the practical limits of acceptability... View More
Document History
EG 5:2003
January 1, 2003
Projected Image Quality of 70-, 35- and 16-mm Motion-Picture Projection Systems
This guideline specifies the conditions for the determination of image sharpness of 70-, 35-, and 16-mm motion-picture projection systems. It also classifies the practical limits of acceptability of...
January 3, 1995
For Television Analog Recording — 2-in Reels
This standard specifies the dimensions of reels in maximum capacities of 750, 1650, 3600, 5540, and 7230 ft designed to accommodate the maximum thickness of 2-in wide magnetic tape for television...