Society of Motion Picture and Television Engineers - ST 5:1995
For Television Analog Recording — 2-in Reels
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 3 January 1995 |
| Status: | active |
| Page(s): | 1 - 2 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Other audio, video and audiovisual equipment): | 33.160.99 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-263-9 |
| DOI: | 10.5594/SMPTE.ST5.1995 |
Standard:
This standard specifies the dimensions of reels in maximum capacities of 750, 1650, 3600, 5540, and 7230 ft designed to accommodate the maximum thickness of 2-in wide magnetic tape for television... View More
Document History
January 1, 2003
Projected Image Quality of 70-, 35- and 16-mm Motion-Picture Projection Systems
This guideline specifies the conditions for the determination of image sharpness of 70-, 35-, and 16-mm motion-picture projection systems. It also classifies the practical limits of acceptability of...
ST 5:1995
January 3, 1995
For Television Analog Recording — 2-in Reels
This standard specifies the dimensions of reels in maximum capacities of 750, 1650, 3600, 5540, and 7230 ft designed to accommodate the maximum thickness of 2-in wide magnetic tape for television...