Society of Motion Picture and Television Engineers - RP 78:2002

Specifications for Azimuth Test Film for 16-mm Audio Projectors, Magnetic Type

active - Reaffirmed , Missing from IEEEXplore Docs
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 6 July 2002
Status: active
Page(s): 1 - 2
ICS Code (Audio systems): 33.160.30
ICS Code (Cinematography in general): 37.060.01
ICS Code (Other standards related to cinematography): 37.060.99
ISBN (Online): 978-1-61482-112-0
DOI: 10.5594/SMPTE.RP78.2002
Standard:

This practice specifies a test film for use in aligning the azimuth of magnetic head gaps in 16-mm motion-picture audio projectors operating at approximately 36 ft (11 m) per minute.

Document History

RP 78:2002
July 6, 2002
Specifications for Azimuth Test Film for 16-mm Audio Projectors, Magnetic Type
This practice specifies a test film for use in aligning the azimuth of magnetic head gaps in 16-mm motion-picture audio projectors operating at approximately 36 ft (11 m) per minute.
December 17, 1958
AIEE-FEMA-NEMA Standards Publication for Arc Furnace Transformer
This standard covers electrical characteristics and mechanical features of 3-phase, 60cycle, 2-winding, mineral-oil-immersed indoor transformers rated 250 to 35000 kva, inclusive, high voltage 2400...
Advertisement