IEEE - Institute of Electrical and Electronics Engineers, Inc. - 78-1960
AIEE-FEMA-NEMA Standards Publication for Arc Furnace Transformer
superseded
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 17 December 1958 |
| Status: | superseded |
| Page(s): | 1 - 12 |
| ISBN (Electronic): | 978-1-5044-0442-6 |
| DOI: | 10.1109/IEEESTD.1958.7438710 |
Regular:
This standard covers electrical characteristics and mechanical features of 3-phase, 60cycle, 2-winding, mineral-oil-immersed
Document History
July 6, 2002
Specifications for Azimuth Test Film for 16-mm Audio Projectors, Magnetic Type
This practice specifies a test film for use in aligning the azimuth of magnetic head gaps in 16-mm motion-picture audio projectors operating at approximately 36 ft (11 m) per minute.
78-1960
December 17, 1958
AIEE-FEMA-NEMA Standards Publication for Arc Furnace Transformer
This standard covers electrical characteristics and mechanical features of 3-phase, 60cycle, 2-winding, mineral-oil-immersed indoor transformers rated 250 to 35000 kva, inclusive, high voltage 2400...