Society of Motion Picture and Television Engineers - RP 75:2002
Specifications for Flutter Test Film for 35-mm Studio Audio Reproducers, Magnetic Type
active
-
Reaffirmed
,
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 26 July 2002 |
| Status: | active |
| Page(s): | 1 - 2 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Audio systems): | 33.160.30 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ISBN (Online): | 978-1-61482-109-0 |
| DOI: | 10.5594/SMPTE.RP75.2002 |
Standard:
This practice specifies a test film for determining the presence of flutter in 35-mm motion-picture studio magnetic audio reproducers operating at 96 perforations per second or approximately 90 ft... View More
Document History
RP 75:2002
July 26, 2002
Specifications for Flutter Test Film for 35-mm Studio Audio Reproducers, Magnetic Type
This practice specifies a test film for determining the presence of flutter in 35-mm motion-picture studio magnetic audio reproducers operating at 96 perforations per second or approximately 90 ft...
January 31, 1994
For Motion-Picture Film — Raw Stock — Designation of A and B Windings
This standard specifies a method for designating the type of winding for rolls of single-row perforated and multiple-row, nonsymmetrically perforated motion-picture raw stock film in terms of the...
April 18, 1958
AIEE Proposed Test Code for Power-Facor Testing of Mineral Oil Insulated Instrument Transformers
This test code applies to instrument transformers of present-day design with high-voltage windings insulation class 2.3 kv and above and low-voltage windings below 1 kv insulation class that are...