IEEE - Institute of Electrical and Electronics Engineers, Inc. - 75-1958
AIEE Proposed Test Code for Power-Facor Testing of Mineral Oil Insulated Instrument Transformers
inactive
-
Inactive: Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 18 April 1958 |
| Status: | inactive |
| Page(s): | 1 - 4 |
| ISBN (Online): | 978-1-5044-0434-1 |
| DOI: | 10.1109/IEEESTD.1958.7436697 |
Regular:
This test code applies to instrument transformers of present-day design with high-voltage windings insulation class 2.3 kv and above and low-voltage windings below 1 kv insulation class that are... View More
Document History
July 26, 2002
Specifications for Flutter Test Film for 35-mm Studio Audio Reproducers, Magnetic Type
This practice specifies a test film for determining the presence of flutter in 35-mm motion-picture studio magnetic audio reproducers operating at 96 perforations per second or approximately 90 ft...
January 31, 1994
For Motion-Picture Film — Raw Stock — Designation of A and B Windings
This standard specifies a method for designating the type of winding for rolls of single-row perforated and multiple-row, nonsymmetrically perforated motion-picture raw stock film in terms of the...
75-1958
April 18, 1958
AIEE Proposed Test Code for Power-Facor Testing of Mineral Oil Insulated Instrument Transformers
This test code applies to instrument transformers of present-day design with high-voltage windings insulation class 2.3 kv and above and low-voltage windings below 1 kv insulation class that are...