Society of Motion Picture and Television Engineers - ST 153:2001
For Motion-Picture Film (8-mm Type S) — 16-mm Film Perforated 8-mm Type S (1-4) — Printed Areas
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 6 June 2001 |
| Status: | active |
| Page(s): | 1 - 2 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-321-6 |
| DOI: | 10.5594/SMPTE.ST153.2001 |
Standard:
This standard specifies the location and size of the printed picture area for negative/positive and reversal printing operations on 16-mm motion-picture film perforated 8-mm type S, 2R-1664 or... View More
Document History
ST 153:2001
June 6, 2001
For Motion-Picture Film (8-mm Type S) — 16-mm Film Perforated 8-mm Type S (1-4) — Printed Areas
This standard specifies the location and size of the printed picture area for negative/positive and reversal printing operations on 16-mm motion-picture film perforated 8-mm type S, 2R-1664 or...
January 1, 1999
Method for Measuring 35- and 70-mm Shutter Efficiency
1.1 This practice specifies the method and factors to be considered when measuring and reporting the comparative shutter efficiency (remaining useful light) of 35- and 70-mm projectors. 1.2 The...