Society of Motion Picture and Television Engineers - RP 54:1999
Edge Numbering on 16-mm Release Prints
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 1 January 1999 |
| Status: | active |
| Page(s): | 1 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ISBN (Online): | 978-1-61482-095-6 |
| DOI: | 10.5594/SMPTE.RP54.1999 |
Standard:
This practice covers the size, type, and frequency of numbers placed on 16-mm release prints. The purpose of these numbers is usually to determine specific locations on multiple-copy release... View More
Document History
RP 54:1999
January 1, 1999
Edge Numbering on 16-mm Release Prints
This practice covers the size, type, and frequency of numbers placed on 16-mm release prints. The purpose of these numbers is usually to determine specific locations on multiple-copy release prints...
March 10, 1955
IEEE Standard, Test Code, and Recommended Practice for Induction and Dielectric Heating Equipment
High-frequency heating equipments divide into two main types: (1) those used for dielectric heating, and(2) those used for induction heating. The induction heating equipments again divide into seven...