IEEE - Institute of Electrical and Electronics Engineers, Inc. - 54-1955
IEEE Standard, Test Code, and Recommended Practice for Induction and Dielectric Heating Equipment
inactive
-
Inactive: Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 10 March 1955 |
| Status: | inactive |
| Page(s): | 1 - 24 |
| ISBN (Online): | 978-1-5044-0389-4 |
| DOI: | 10.1109/IEEESTD.1955.7430213 |
Regular:
High-frequency heating equipments divide into two main types: (1) those used for dielectric heating, and(2) those used for induction heating. The induction heating equipments again divide into... View More
Standard:
High-frequency heating equipments divide into twomain types: (1) those used for dielectric heating, and(2) those used for induction heating. The induction heatingequipments again divide into seven... View More
Document History
January 1, 1999
Edge Numbering on 16-mm Release Prints
This practice covers the size, type, and frequency of numbers placed on 16-mm release prints. The purpose of these numbers is usually to determine specific locations on multiple-copy release prints...
54-1955
March 10, 1955
IEEE Standard, Test Code, and Recommended Practice for Induction and Dielectric Heating Equipment
High-frequency heating equipments divide into two main types: (1) those used for dielectric heating, and(2) those used for induction heating. The induction heating equipments again divide into seven...