Society of Motion Picture and Television Engineers - ST 257:1998
Motion-Picture Film (35-mm) — Stereoscopic Prints with Vertically Positioned Subframes — Projectable Image Areas
active
-
Reaffirmed
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 22 June 1998 |
| Status: | active |
| Page(s): | 1 - 2 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Electronic): | 978-1-61482-405-3 |
| DOI: | 10.5594/SMPTE.ST257.1998 |
Standard:
This standard specifies the maximum dimensions of the film image area intended for projection from a 35-mm motion-picture film using vertically positioned subframes for stereoscopic projection,... View More
Document History
ST 257:1998
June 22, 1998
Motion-Picture Film (35-mm) — Stereoscopic Prints with Vertically Positioned Subframes — Projectable Image Areas
This standard specifies the maximum dimensions of the film image area intended for projection from a 35-mm motion-picture film using vertically positioned subframes for stereoscopic projection, and...
May 15, 1964
IEEE Technical Committee Report on Recommended Practices for Burst Measurements in the Time Domain
The evolution of technology and the advancement of communications have resulted in an increased awareness of energy bursts. Such bursts which interfere with desired signals are properly classified as...