IEEE - Institute of Electrical and Electronics Engineers, Inc. - 257-1964

IEEE Technical Committee Report on Recommended Practices for Burst Measurements in the Time Domain

inactive - Inactive: Withdrawn
Buy Now
Organization: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Publication Date: 15 May 1964
Status: inactive
Page(s): 1 - 12
ISBN (Online): 978-1-5044-0228-6
DOI: 10.1109/IEEESTD.1964.7385412
Regular:

The evolution of technology and the advancement of communications have resulted in an increased awareness of energy bursts. Such bursts which interfere with desired signals are properly classified... View More

Standard:

The evolution of technology and the advancement of communications have resulted in an increased awareness of energy bursts. Such bursts which interfere with desired signals are properly classified... View More

Document History

June 22, 1998
Motion-Picture Film (35-mm) — Stereoscopic Prints with Vertically Positioned Subframes — Projectable Image Areas
This standard specifies the maximum dimensions of the film image area intended for projection from a 35-mm motion-picture film using vertically positioned subframes for stereoscopic projection, and...
257-1964
May 15, 1964
IEEE Technical Committee Report on Recommended Practices for Burst Measurements in the Time Domain
The evolution of technology and the advancement of communications have resulted in an increased awareness of energy bursts. Such bursts which interfere with desired signals are properly classified as...
Advertisement