Society of Motion Picture and Television Engineers - RP 14:1997

Plotting Data from Sensitometric Strips Exposed on Type Ib (Intensity Scale) Sensitometers

active - Reaffirmed , Missing from IEEEXplore Docs
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 22 January 1997
Status: active
Page(s): 1 - 3
ICS Code (Cinematography in general): 37.060.01
ICS Code (Other standards related to cinematography): 37.060.99
ISBN (Online): 978-1-61482-067-3
DOI: 10.5594/SMPTE.RP14.1997
Standard:

The purpose of this practice is to specify the relationship of the spacings of the exposure scale (horizontal coordinate) of graph paper on which sensitometric data are plotted and the... View More

Document History

December 16, 2005
Acoustical Background Noise Levels in Dubbing Stages
1.1 This guideline provides measurement methods and recommended levels for background noise sound pressure levels in dubbing stages. The purpose of adding intentional background noise to dubbing...
RP 14:1997
January 22, 1997
Plotting Data from Sensitometric Strips Exposed on Type Ib (Intensity Scale) Sensitometers
The purpose of this practice is to specify the relationship of the spacings of the exposure scale (horizontal coordinate) of graph paper on which sensitometric data are plotted and the corresponding...
March 22, 1925
AIEE Instrument Transformers
The standards in this section apply to transformers designed for use with measuring or control devices.
Advertisement