Society of Motion Picture and Television Engineers - ST 212:1995
Motion-Picture Equipment (8-mm Type S) — Projection Reels — 75-mm Diameter
active
-
Reaffirmed
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 12 September 1995 |
| Status: | active |
| Page(s): | 1 - 4 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Electronic): | 978-1-61482-364-3 |
| DOI: | 10.5594/SMPTE.ST212.1995 |
Standard:
This standard specifies the dimensions of 8-mm type S motion-picture projection reels of 75-mm (2.95-in) diameter with a nominal film capacity of 15 m (50 ft) generally used for returning the film... View More
Document History
April 22, 2002
Ancillary Data Mapping over MPEG-2 Video Elementary Stream Editing Information
This practice defines the mapping of vertical ancillary (V-ANC) data packets within MPEG-2 video elementary streams conforming to the framework provided by SMPTE 328M. — The purpose of this practice...
ST 212:1995
September 12, 1995
Motion-Picture Equipment (8-mm Type S) — Projection Reels — 75-mm Diameter
This standard specifies the dimensions of 8-mm type S motion-picture projection reels of 75-mm (2.95-in) diameter with a nominal film capacity of 15 m (50 ft) generally used for returning the film...