Society of Motion Picture and Television Engineers - ST 143:1994
For Motion-Picture Film (8-mm Type R) — Length of Film on Camera Spools — 25-Ft Capacity
active
-
Reaffirmed
,
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 6 October 1994 |
| Status: | active |
| Page(s): | 1 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-314-8 |
| DOI: | 10.5594/SMPTE.ST143.1994 |
Standard:
This standard describes the total length and the photographically useful length of raw film supplied on an 8-mm type R motion-picture camera spool of 25-ft (7.6-m) nominal capacity.
Document History
November 8, 2004
Specifications for Type U Audio Level and Multifrequency Test Film for 35-mm Striped Four-Track Release Print Audio Reproducers, Magnetic Type
(1.1) This practice specifies a type U audio frequency test film to be used for adjusting the mechanical and electrical parameters of 35-mm motion-picture magnetic audio reproducers intended for...
ST 143:1994
October 6, 1994
For Motion-Picture Film (8-mm Type R) — Length of Film on Camera Spools — 25-Ft Capacity
This standard describes the total length and the photographically useful length of raw film supplied on an 8-mm type R motion-picture camera spool of 25-ft (7.6-m) nominal capacity.
January 12, 1954
IEEE Guide for Ground Fault Neutralizers, Grounding of Sychronous Generation Systems, Application and Neutral Grounding of Transmission Systems
Improvement in service reliability is a factor in power transmission and distribution which has received considerable emphasis in recent years. Several means for obtaining improvement in service...