Society of Motion Picture and Television Engineers - RP 152:1994
Edge Identification of Leader and Picture for 35-mm Release Prints
active
-
Reaffirmed
,
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 28 February 1994 |
| Status: | active |
| Page(s): | 1 - 2 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-169-4 |
| DOI: | 10.5594/SMPTE.RP152.1994 |
Standard:
This practice specifies the content and location of information to appear on the edge of 35-mm release prints. As continuous platters become more prevalent, projectionists sometimes fail to... View More
Document History
October 20, 2003
For Motion-Picture Film (70-mm) — Projectable Image Area
This standard specifies the maximum dimensions of the film image area intended for projection from a 70-mm motion-picture film, and the placement of this area relative to the perforations and the...
RP 152:1994
February 28, 1994
Edge Identification of Leader and Picture for 35-mm Release Prints
This practice specifies the content and location of information to appear on the edge of 35-mm release prints. As continuous platters become more prevalent, projectionists sometimes fail to resplice...
January 1, 1992
IEEE Standard for Audio Program Level Measurement
Two audio program level measuring devices, the peak-program meter and the standard volume indicator, are described. The peak-program meter is intended to indicate the peak level of audio signals that...
January 12, 1953
IEEE Recommended Practice for Volume Measurements of Electric Speech and Program Waves
A description is not available for this item.