IEEE - Institute of Electrical and Electronics Engineers, Inc. - 152-1991
IEEE Standard for Audio Program Level Measurement
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1992 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Electroacoustics): | 17.140.50 |
| ISBN (Online): | 0-7381-3031-1 |
| DOI: | 10.1109/IEEESTD.1992.114393 |
Standard:
Two audio program level measuring devices, the peak-program meter and the standard volume indicator, are described. The peak-program meter is intended to indicate the peak level of audio signals... View More
Document History
October 20, 2003
For Motion-Picture Film (70-mm) — Projectable Image Area
This standard specifies the maximum dimensions of the film image area intended for projection from a 70-mm motion-picture film, and the placement of this area relative to the perforations and the...
February 28, 1994
Edge Identification of Leader and Picture for 35-mm Release Prints
This practice specifies the content and location of information to appear on the edge of 35-mm release prints. As continuous platters become more prevalent, projectionists sometimes fail to resplice...
152-1991
January 1, 1992
IEEE Standard for Audio Program Level Measurement
Two audio program level measuring devices, the peak-program meter and the standard volume indicator, are described. The peak-program meter is intended to indicate the peak level of audio signals that...
January 12, 1953
IEEE Recommended Practice for Volume Measurements of Electric Speech and Program Waves
A description is not available for this item.