Society of Motion Picture and Television Engineers - RP 96:1993
Specifications for Subjective Reference Tapes for Helical-Scan Video Tape Reproducers for Checking Receiver/Monitor Setup
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 5 March 1993 |
| Status: | active |
| Page(s): | 1 - 4 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-127-4 |
| DOI: | 10.5594/SMPTE.RP96.1993 |
Standard:
This practice specifies magnetic video reference tapes for subjective evaluation of receiver or monitor setup and overall performance of video and audio derived from 3/4-in type E and 1/2-in types... View More
Document History
November 30, 2004
For Television — 35- and 16-mm Motion-Picture Film — Scanned Image Area
This standard specifies the size and location of that portion of 35- and 16-mm motion-picture film to be captured by a scanning device for 4:3 and 16:9 aspect ratio.
RP 96:1993
March 5, 1993
Specifications for Subjective Reference Tapes for Helical-Scan Video Tape Reproducers for Checking Receiver/Monitor Setup
This practice specifies magnetic video reference tapes for subjective evaluation of receiver or monitor setup and overall performance of video and audio derived from 3/4-in type E and 1/2-in types G...
November 1, 1967
IEEE General Principles for Rating Electric Apparatus for Short-Term, Intermittent, or Varying Duty
This standard establishes general principles for rating electric apparatus for short-time, intermittent, or varying duty. The four methods used for rating equipment are covered by the standard: the...