IEEE - Institute of Electrical and Electronics Engineers, Inc. - 96-1969
IEEE General Principles for Rating Electric Apparatus for Short-Term, Intermittent, or Varying Duty
inactive
-
Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 31 December 1969 |
| Status: | inactive |
| Page Count: | 7 |
| Page(s): | 1 - 7 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ISBN (Online): | 978-0-7381-4580-8 |
| DOI: | 10.1109/IEEESTD.1969.120192 |
Standard:
This standard establishes general principles for rating electric apparatus for short-time, intermittent, or varying duty. The four methods used for rating equipment are covered by the standard:... View More
Document History
November 30, 2004
For Television — 35- and 16-mm Motion-Picture Film — Scanned Image Area
This standard specifies the size and location of that portion of 35- and 16-mm motion-picture film to be captured by a scanning device for 4:3 and 16:9 aspect ratio.
March 5, 1993
Specifications for Subjective Reference Tapes for Helical-Scan Video Tape Reproducers for Checking Receiver/Monitor Setup
This practice specifies magnetic video reference tapes for subjective evaluation of receiver or monitor setup and overall performance of video and audio derived from 3/4-in type E and 1/2-in types G...
96-1969
November 1, 1967
IEEE General Principles for Rating Electric Apparatus for Short-Term, Intermittent, or Varying Duty
This standard establishes general principles for rating electric apparatus for short-time, intermittent, or varying duty. The four methods used for rating equipment are covered by the standard: the...