IEEE - Institute of Electrical and Electronics Engineers, Inc. - 802.4-1990
Standard for Token-Passing Bus Access Method and Physical Layer Specifications
withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 15 October 2011 |
| Status: | withdrawn |
| Page(s): | 1 - 0 |
| ISBN (Online): | 978-0-7381-3268-6 |
| DOI: | 10.1109/IEEESTD.2011.6047591 |
Regular:
This Local Area Network (LAN) standard, ISO/IEC 8802-4 : 1990 (ANSI/IEEE Std 802.4-1990), deals with all elements of the token-passing bus access method and its associated physical signaling and... View More
Standard:
Withdrawn Standard. Withdrawn Date: Jan 10, 2002. No longer endorsed by the IEEE. This local area network (LAN) standard deals with all elements of the token-passing bus access method and its... View More
Document History
802.4-1990
October 15, 2011
Standard for Token-Passing Bus Access Method and Physical Layer Specifications
Withdrawn Standard. Withdrawn Date: Jan 10, 2002. No longer endorsed by the IEEE. This local area network (LAN) standard deals with all elements of the token-passing bus access method and its...
January 1, 1997
IEEE Standards for Local and Metropolitan Area Networks: Supplement to Token-Passing Bus Access Method and Physical Layer Specifications. Alternative Use of BNC Connectors and Manchester-Encoded Signaling Methods for Single-Channel Bus Physical Layer Entities
This supplement to ISO/IEC 8802-4:1990 [ANSI/IEEE Std 802.4-1990] provides the functional, electrical, and mechanical characteristics of single-channel differential and Manchester-data-encoded bus...
January 1, 1992
IEEE Standard for Local Area and Metropolitan Area Networks: 802.4 Supplement: Enhancements for Physical Layer Diversity (Redundant Media Control Unit)
The supplement to ISO/IEC 8802-4:1990 (ANSI/IEEE 802.4-1990) provides a recommendation for employing diversity in the physical layer of token-passing bus systems conforming to ISO/IEC 8802-4:1990 for...
August 17, 1990
IEEE Standard for Information processing systems -- Local area networks --Part 4: Standard for Token-Passing Bus Access Method and Physical Layer Specifications
This local area network (LAN) standard deals with all elements of the token-passing bus access method and its associated physical signaling and media technologies. To facilitate interconnection of...