IEEE - Institute of Electrical and Electronics Engineers, Inc. - 802.4h-1997
IEEE Standards for Local and Metropolitan Area Networks: Supplement to Token-Passing Bus Access Method and Physical Layer Specifications. Alternative Use of BNC Connectors and Manchester-Encoded Signaling Methods for Single-Channel Bus Physical Layer Entities
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1997 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Data link layer): | 35.100.20 |
| ICS Code (Networking): | 35.110 |
| ISBN (Paper): | 1-55937-934-0 |
| ISBN (Online): | 0-7381-3756-1 |
| DOI: | 10.1109/IEEESTD.1997.84746 |
Standard:
This supplement to ISO/IEC 8802-4:1990 [ANSI/IEEE Std 802.4-1990] provides the functional, electrical, and mechanical characteristics of single-channel differential and Manchester-data-enco
Document History
October 15, 2011
Standard for Token-Passing Bus Access Method and Physical Layer Specifications
Withdrawn Standard. Withdrawn Date: Jan 10, 2002. No longer endorsed by the IEEE. This local area network (LAN) standard deals with all elements of the token-passing bus access method and its...
802.4h-1997
January 1, 1997
IEEE Standards for Local and Metropolitan Area Networks: Supplement to Token-Passing Bus Access Method and Physical Layer Specifications. Alternative Use of BNC Connectors and Manchester-Encoded Signaling Methods for Single-Channel Bus Physical Layer Entities
This supplement to ISO/IEC 8802-4:1990 [ANSI/IEEE Std 802.4-1990] provides the functional, electrical, and mechanical characteristics of single-channel differential and Manchester-data-encoded bus...
January 1, 1992
IEEE Standard for Local Area and Metropolitan Area Networks: 802.4 Supplement: Enhancements for Physical Layer Diversity (Redundant Media Control Unit)
The supplement to ISO/IEC 8802-4:1990 (ANSI/IEEE 802.4-1990) provides a recommendation for employing diversity in the physical layer of token-passing bus systems conforming to ISO/IEC 8802-4:1990 for...
August 17, 1990
IEEE Standard for Information processing systems -- Local area networks --Part 4: Standard for Token-Passing Bus Access Method and Physical Layer Specifications
This local area network (LAN) standard deals with all elements of the token-passing bus access method and its associated physical signaling and media technologies. To facilitate interconnection of...