IEEE - Institute of Electrical and Electronics Engineers, Inc. - C37.100.1-2007
IEEE Standard of Common Requirements for High Voltage Power Switchgear Rated Above 1000 V
superseded
-
Superseded by
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 12 October 2007 |
| Status: | superseded |
| Page(s): | 1 - 84 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ISBN (Electronic): | 978-0-7381-5606-4 |
| DOI: | 10.1109/IEEESTD.2007.4350337 |
Regular:
This is a new standard written specifically to collect into one document the requirements that are common in many IEEE power switchgear standards. These requirements include service conditions,... View More
Standard:
This Standard collects the common requirements that are in many IEEE Power Switchgear Standards. These include: Service Conditions, Design (type) Tests, Design and Construction, Production... View More
Document History
February 8, 2019
IEEE Standard for Common Requirements for High-Voltage Power Switchgear Rated Above 1000 V
This standard applies to alternating current (ac) switchgear, designed for both indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having...
December 4, 2018
IEEE Approved Draft Standard of Common Requirements for High Voltage Power Switchgear Rated Above 1000 V
This standard applies to alternating current (ac) switchgear, designed for both indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having...
January 1, 2018
IEEE Draft Standard of Common Requirements for High Voltage Power Switchgear Rated Above 1000 V
This standard applies to alternating current (ac) switchgear, designed for both indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having...
January 1, 2016
IEEE Draft Standard of Common Requirements for High Voltage Power Switchgear Rated Above 1000 V
This standard applies to alternating current (ac) switchgear, designed for both indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having...
January 1, 2016
IEEE Draft Standard of Common Requirements for High Voltage Power Switchgear Rated Above 1000 V
This standard applies to alternating current (ac) switchgear, designed for both indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having...
January 1, 2016
Notice of Removal: IEEE Draft Standard of Common Requirements for High Voltage Power Switchgear Rated Above 1000 V
Removed.
January 1, 2015
IEEE Draft Standard of Common Requirements for High Voltage Power Switchgear Rated Above 1000 V
This standard applies to alternating current (ac) switchgear, designed for both indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having...
January 1, 2015
IEEE Draft Standard of Common Requirements for High Voltage Power Switchgear Rated Above 1000 V
This standard applies to alternating current (ac) switchgear, designed for both indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having...
C37.100.1-2007
October 12, 2007
IEEE Standard of Common Requirements for High Voltage Power Switchgear Rated Above 1000 V
This Standard collects the common requirements that are in many IEEE Power Switchgear Standards. These include: Service Conditions, Design (type) Tests, Design and Construction, Production (routine)...
January 1, 2007
Unapproved IEEE Draft Standard of Common Requirements for High Voltage Power Switchgear Rated Above 1000 V
A description is not available for this item.
January 1, 2007
IEEE Draft Standard of Common Requirements for High Voltage Power Switchgear Rated Above 1000 V
A description is not available for this item.
January 1, 2006
Unapproved IEEE Draft Standard IEEE Draft Standard of Common Requirements for 3 High Voltage Power Switchgear Rated 1000 V and 4 Above
A description is not available for this item.
January 1, 2006
Unapproved IEEE Draft Standard IEEE Draft Standard of Common Requirements for 3 High Voltage Power Switchgear Rated 1000 V and 4 Above (Revision of PC37.100.1/D7)
A description is not available for this item.
January 1, 2006
Unapproved IEEE Draft Standard of Common Requirements for High Voltage Power Switchgear Rated Above 1000 V
A description is not available for this item.
January 1, 2005
Unapproved IEEE Draft Standard IEEE Draft Standard of Common Requirements for 3 High Voltage Power Switchgear Rated 1000 V and 4 Above
A description is not available for this item.