IEEE - Institute of Electrical and Electronics Engineers, Inc. - C62.31-2006
IEEE Standard Test Methods for Low-Voltage Gas-Tube Surge-Protective Device Components
active
-
Reaffirmed
,
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 8 December 2006 |
| Status: | active |
| Page(s): | 1 - 35 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
| ISBN (Online): | 978-0-7381-5256-1 |
| DOI: | 10.1109/IEEESTD.2006.261414 |
Regular:
This standard applies to gas-tube surge-protective devices for application on systemswith voltages, 1000 V rms or 1200 V dc.
Standard:
This standard applies to gas-tube surge-protective devices for application on systemswith voltages, 1000 V rms or 1200 V dc.
Document History
C62.31-2006
December 8, 2006
IEEE Standard Test Methods for Low-Voltage Gas-Tube Surge-Protective Device Components
This standard applies to gas-tube surge-protective devices for application on systemswith voltages, 1000 V rms or 1200 V dc.
January 1, 2006
IEEE Draft Standard Test Methods for Low-Voltage Gas-Tube Surge- Protective Device Components
A description is not available for this item.
January 1, 1987
IEEE Standard Test Specifications for Gas-Tube Surge-Protective Devices
A description is not available for this item.