IEEE - Institute of Electrical and Electronics Engineers, Inc. - 82-2002
IEEE Standard Test Procedure for Impulse Voltage Tests on Insulated Conductors
active
-
Reaffirmed
,
An Errata is available
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 3 March 2003 |
| Status: | active |
| Page(s): | 1 - 16 |
| ICS Code (Cables): | 29.060.20 |
| ISBN (Electronic): | 978-0-7381-3490-1 |
| DOI: | 10.1109/IEEESTD.2003.94233 |
Standard:
A test procedure for impulse testing of insulated conductors (cables) and cables with accessories installed (cable systems) is provided in this standard. This procedure can be used as a design or... View More
Document History
January 1, 2004
Specifications for 16-mm Projector Alignment and Screen Image Quality Test Film
1.1 This practice describes the artwork and dimensions for constructing a test chart to be used as the original subject for the manufacture of the test film. 1.2 The practice also describes the types...
82-2002
March 3, 2003
IEEE Standard Test Procedure for Impulse Voltage Tests on Insulated Conductors
A test procedure for impulse testing of insulated conductors (cables) and cables with accessories installed (cable systems) is provided in this standard. This procedure can be used as a design or...
October 25, 1994
IEEE Standard Test Procedure for Impulse Voltage Tests on Insulated Conductors
A test procedure for impulse testing of insulated conductors (cables) and cables with accessories installed (cable systems) is provided. This procedure can be used as a design or qualification test...
November 20, 1963
IEEE Test Procedure for Impulse Voltage Tests on Insulated Conductors
This test procedure is intended as a guide for impulse testing of insulated conductors. It is intended only for use as a design or development test, and not as a routine production or specification...