IEEE - Institute of Electrical and Electronics Engineers, Inc. - 82-1963
IEEE Test Procedure for Impulse Voltage Tests on Insulated Conductors
inactive
-
Reaffirmed
,
Inactive: Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 20 November 1963 |
| Status: | inactive |
| Page(s): | 1 - 10 |
| ISBN (Online): | 978-1-5044-0449-5 |
| DOI: | 10.1109/IEEESTD.1963.7439707 |
Regular:
This test procedure is intended as a guide for impulse testing of insulated conductors. It is intended only for use as a design or development test, and not as a routine production or... View More
Document History
January 1, 2004
Specifications for 16-mm Projector Alignment and Screen Image Quality Test Film
1.1 This practice describes the artwork and dimensions for constructing a test chart to be used as the original subject for the manufacture of the test film. 1.2 The practice also describes the types...
March 3, 2003
IEEE Standard Test Procedure for Impulse Voltage Tests on Insulated Conductors
A test procedure for impulse testing of insulated conductors (cables) and cables with accessories installed (cable systems) is provided in this standard. This procedure can be used as a design or...
October 25, 1994
IEEE Standard Test Procedure for Impulse Voltage Tests on Insulated Conductors
A test procedure for impulse testing of insulated conductors (cables) and cables with accessories installed (cable systems) is provided. This procedure can be used as a design or qualification test...
82-1963
November 20, 1963
IEEE Test Procedure for Impulse Voltage Tests on Insulated Conductors
This test procedure is intended as a guide for impulse testing of insulated conductors. It is intended only for use as a design or development test, and not as a routine production or specification...