IEEE - Institute of Electrical and Electronics Engineers, Inc. - C37.71-2001
IEEE Standard for Three-Phase Manually Operated Subsurface and Vault Load-Interrupting Switches for Alternating-Current Systems
superseded
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 9 July 2001 |
| Status: | superseded |
| Page(s): | 1 - 28 |
| ICS Code (Switches): | 29.120.40 |
| ISBN (Electronic): | 978-0-7381-2841-2 |
| DOI: | 10.1109/IEEESTD.2001.92775 |
Standard:
" Requirements are given for three-phase group operated subsurface and vault load-interrupting switchgear with maximum ratings of 600 A and 38 kV, and for utilizing separableinsulated connectors.... View More
Document History
C37.71-2001
July 9, 2001
IEEE Standard for Three-Phase Manually Operated Subsurface and Vault Load-Interrupting Switches for Alternating-Current Systems
" Requirements are given for three-phase group operated subsurface and vault load-interrupting switchgear with maximum ratings of 600 A and 38 kV, and for utilizing separableinsulated connectors....
December 14, 1984
IEEE Standard for Three-Phase, Manually Operated Subsurface Load Interrupting Switches for Alternating-Current Systems
This standard applies to three-phase group-operated 60-Hz subsurface load-interrupting switches with maximum ratings of 600 A and 38 kV that utilize separable insulated connectors. It covers service...