IEEE - Institute of Electrical and Electronics Engineers, Inc. - C63.6-1996
American National Standard Guide for the Computation of Errors in Open-Area Test Site Measurements
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 8 December 1997 |
| Status: | active |
| Page(s): | 1 - 8 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ISBN (Electronic): | 978-0-7381-0611-3 |
| DOI: | 10.1109/IEEESTD.1997.84747 |
Standard:
The basis for the acceptability criterion of 4 dB for the site attenuation measurements required in ANSI C63.4-1992 is provided.
Document History
C63.6-1996
December 8, 1997
American National Standard Guide for the Computation of Errors in Open-Area Test Site Measurements
The basis for the acceptability criterion of 4 dB for the site attenuation measurements required in ANSI C63.4-1992 is provided.
November 23, 1988
American National Standard Guide for electromagnetic compatibility--open-area test site measurements--guide for the computation of errors
The basis for the acceptability criterion of ±4 dB for the site attenuation measurements required in ANSI C63.4-1992 is provided.