IEEE - Institute of Electrical and Electronics Engineers, Inc. - C37.20.2b-1994
Supplement to IEEE Standard for Metal-Clad and Station-Type Cubicle Switchgear: Current Transformers Accuracies
superseded
-
Amendment to
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 14 December 1994 |
| Status: | superseded |
| Page(s): | 1 - 3 |
| ICS Code (Other switchgear and controlgear): | 29.130.99 |
| ISBN (Electronic): | 978-0-7381-1055-4 |
| DOI: | 10.1109/IEEESTD.1994.82376 |
Standard:
Metal-enclosed medium voltage switchgear (ME), which can contain either drawout electrically operated circuit breakers or stationary electrically operated circuit breakers in individual three-pole... View More
Document History
March 5, 2020
IEEE Approved Draft Standard for Metal-Clad Switchgear Amendment 1: Control and Secondary Circuits and Devices, and All Wiring
This amendment addresses the requirements for control, secondary, and logic-level wiring. It covers wire type, ampacity, and methods for protecting wiring across a hinge.
August 30, 2019
IEEE Draft Standard for Metal-Clad Switchgear Amendment 1: Control and Secondary Circuits and Devices, and All Wiring
This amendment addresses the requirements for control, secondary, and logic-level wiring. It covers wire type, ampacity, and methods for protecting wiring across a hinge.
July 26, 2019
IEEE Draft Standard for Metal-Clad Switchgear Amendment 1: Control and Secondary Circuits and Devices, and All Wiring
This amendment addresses the requirements for control, secondary, and logic-level wiring. It covers wire type, ampacity, and methods for protecting wiring across a hinge.
September 22, 2015
IEEE Standard for Metal-Clad Switchgear
Metal-clad (MC) medium-voltage switchgear that contains drawout electrically operated circuit breakers is covered. MC switchgear is compartmentalized to isolate components such as instrumentation,...
September 22, 2015
IEEE Standard for Metal-Clad Switchgear - Redline
Metal-clad (MC) medium-voltage switchgear that contains drawout electrically operated circuit breakers is covered. MC switchgear is compartmentalized to isolate components such as instrumentation,...
March 27, 2015
IEEE Draft Standard for Metal-Clad Switchgear
Metal-clad (MC) medium-voltage switchgear that contains drawout electrically operated circuit breakers is covered. MC switchgear is compartmentalized to isolate components such as instrumentation,...
March 27, 2015
IEEE Draft Standard for Metal-Clad Switchgear
Metal-clad (MC) medium-voltage switchgear that contains drawout electrically operated circuit breakers is covered. MC switchgear is compartmentalized to isolate components such as instrumentation,...
October 1, 2014
IEEE Draft Standard for Metal-Clad Switchgear
Metal-clad (MC) medium-voltage switchgear that contains drawout electrically operated circuit breakers is covered. MC switchgear is compartmentalized to isolate components such as instrumentation,...
October 1, 2014
IEEE Draft Standard for Metal-Clad Switchgear
Metal-clad (MC) medium-voltage switchgear that contains drawout electrically operated circuit breakers is covered. MC switchgear is compartmentalized to isolate components such as instrumentation,...
August 21, 2014
IEEE Draft Standard for Metal-Clad Switchgear
Metal-clad (MC) medium-voltage switchgear that contains drawout electrically operated circuit breakers is covered. MC switchgear is compartmentalized to isolate components such as instrumentation,...
July 7, 2000
IEEE Standard for Metal-Clad Switchgear
Metal-enclosed medium voltage switchgear (ME), which can contain either drawout electrically operated circuit breakers or stationary electrically operated circuit breakers in individual three-pole...
C37.20.2b-1994
December 14, 1994
Supplement to IEEE Standard for Metal-Clad and Station-Type Cubicle Switchgear: Current Transformers Accuracies
Metal-enclosed medium voltage switchgear (ME), which can contain either drawout electrically operated circuit breakers or stationary electrically operated circuit breakers in individual three-pole...
June 10, 1994
IEEE Standard for Metal-Clad and Station-Type Cubicle Switchgear
Metal-enclosed medium voltage switchgear (ME), which can contain either drawout electrically operated circuit breakers or stationary electrically operated circuit breakers in individual three-pole...
July 6, 1987
IEEE/ANSI Standard for Metal-Clad and Station-Type Cubicle Switchgear
This standard includes only the requirements for metal- clad and station-type cubicle switchgear. These requirements were previously a part of ANSI/IEEE C37.20-1969 (R 1981), IEEE Standard for...