IEEE - Institute of Electrical and Electronics Engineers, Inc. - 802.5c-1991
IEEE Standards for Local and Metropolitan Area Networks: Supplement to Token Ring Access Method and Physical Layer Specifications: Recommended Practice for Dual Ring Operation with Wrapback Reconfiguration
superseded
-
Reaffirmed
,
Amendment to
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 20 September 1991 |
| Status: | superseded |
| Page(s): | 1 - 48 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Data link layer): | 35.100.20 |
| ISBN (Electronic): | 978-0-7381-0301-3 |
| DOI: | 10.1109/IEEESTD.1991.106961 |
Standard:
This IEEE Standards product is part of the 802 family on LAN/MAN. Extensions to the IEEE 802.5 Token-Passing Ring standard are defined. These extensions implement a Dual Ring local area network... View More
Document History
January 1, 1998
IEEE Draft Supplement to Information technology Telecommunications and information exchange between systems Local and metropolitan area networks Part 5: Token Ring access method and physical layer specifications 100 Mbit/s Dedicated Token Ring Operation (Supplement to ISO/IEC 8802-5:1998 and ISO/IEC 8802-5:1998/Amd.1:1998)
A description is not available for this item.
June 12, 1992
IEEE Information Technology - Local and metropolitan area networks - Part 5: Token ring access method and physical layer specifications
This Local and Metropolitan Area Network standard, ISO/IEC 8802-5 :1992, is part of a family of local area network (LAN) standards dealing with the physical and data link layers as defined by the ISO...
802.5c-1991
September 20, 1991
IEEE Standards for Local and Metropolitan Area Networks: Supplement to Token Ring Access Method and Physical Layer Specifications: Recommended Practice for Dual Ring Operation with Wrapback Reconfiguration
This IEEE Standards product is part of the 802 family on LAN/MAN. Extensions to the IEEE 802.5 Token-Passing Ring standard are defined. These extensions implement a Dual Ring local area network (LAN)...
December 29, 1989
IEEE Standard for Local Area Networks: Token Ring Access Method and Physical Layer Specifications
This Local and Metropolitan Area Network standard, ISO/IEC 8802-5 : 1998, is part of a family of local area network (LAN) standards dealing with the physical and data link layers as defined by the...