IEEE - Institute of Electrical and Electronics Engineers, Inc. - 802.5-1989
IEEE Standard for Local Area Networks: Token Ring Access Method and Physical Layer Specifications
superseded
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 29 December 1989 |
| Status: | superseded |
| Page(s): | 1 - 98 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Data link layer): | 35.100.20 |
| ISBN (Electronic): | 978-0-7381-4415-3 |
| DOI: | 10.1109/IEEESTD.1989.108547 |
Standard:
This Local and Metropolitan Area Network standard, ISO/IEC 8802-5 : 1998, is part of a family of local area network (LAN) standards dealing with the physical and data link layers as defined by the... View More
Document History
January 1, 1998
IEEE Draft Supplement to Information technology Telecommunications and information exchange between systems Local and metropolitan area networks Part 5: Token Ring access method and physical layer specifications 100 Mbit/s Dedicated Token Ring Operation (Supplement to ISO/IEC 8802-5:1998 and ISO/IEC 8802-5:1998/Amd.1:1998)
A description is not available for this item.
June 12, 1992
IEEE Information Technology - Local and metropolitan area networks - Part 5: Token ring access method and physical layer specifications
This Local and Metropolitan Area Network standard, ISO/IEC 8802-5 :1992, is part of a family of local area network (LAN) standards dealing with the physical and data link layers as defined by the ISO...
September 20, 1991
IEEE Standards for Local and Metropolitan Area Networks: Supplement to Token Ring Access Method and Physical Layer Specifications: Recommended Practice for Dual Ring Operation with Wrapback Reconfiguration
This IEEE Standards product is part of the 802 family on LAN/MAN. Extensions to the IEEE 802.5 Token-Passing Ring standard are defined. These extensions implement a Dual Ring local area network (LAN)...
802.5-1989
December 29, 1989
IEEE Standard for Local Area Networks: Token Ring Access Method and Physical Layer Specifications
This Local and Metropolitan Area Network standard, ISO/IEC 8802-5 : 1998, is part of a family of local area network (LAN) standards dealing with the physical and data link layers as defined by the...