IEEE - Institute of Electrical and Electronics Engineers, Inc. - 756-1984

IEEE Trial Use Guide for loading Mineral-Oil Immersed Power Transformers Rated in Excess of 100 MVA (65 Degree C Winding Rise)

superseded
Buy Now
Organization: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Publication Date: 31 May 1984
Status: superseded
Page(s): 1 - 42
ISBN (Electronic): 978-1-5044-0437-2
DOI: 10.1109/IEEESTD.1984.7437335
Regular:

This guide covers general recommendations for loading mineral-oil-immersed power transformers manufactured in accordance with ANSI/IEEE C57.12.00-1980 [1] 1 and having a maximum nameplate... View More

Document History

756-1984
May 31, 1984
IEEE Trial Use Guide for loading Mineral-Oil Immersed Power Transformers Rated in Excess of 100 MVA (65 Degree C Winding Rise)
This guide covers general recommendations for loading mineral-oil-immersed power transformers manufactured in accordance with ANSI/IEEE C57.12.00-1980 [1] 1 and having a maximum nameplate rating in...
Advertisement