IEC - International Electrotechnical Commission - IEC 60320-2-3:2018 RLV

Appliance couplers for household and similar general purposes - Part 2-3: Appliance couplers with a degree of protection higher than IPX0

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 June 2018
Status: published
Page Count: 72
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
abstract:

IEC 60320-2-3:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

June 29, 2018
Appliance couplers for household and similar general purposes - Part 2-3: Appliance couplers with a degree of protection higher than IPX0
IEC 60320-2-3:2018 is now available as IEC 60320-2-3:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 60320-2-3:2018 RLV
June 29, 2018
Appliance couplers for household and similar general purposes - Part 2-3: Appliance couplers with a degree of protection higher than IPX0
IEC 60320-2-3:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
Appliance couplers for household and similar general purposes - Part 2-3: Appliance couplers with a degree of protection higher than IPX0
Applies to two-pole non-reversible appliance couplers for cold conditions for a.c. only, with a degree of protection against ingress of water higher than IPX0, with a rated voltage not exceeding 250...
November 25, 2004
Amendment 1 - Appliance coupler for household and similar general purposes - Part 2-3: Appliance coupler with a degree of protection higher than IPX0
A description is not available for this item.
September 17, 1998
Appliance coupler for household and similar general purposes - Part 2-3: Appliance coupler with a degree of protection higher than IPX0
Applies to two-pole non-reversible appliance couplers for cold conditions for a.c. only, with a degree of protection against ingress of water higher than IPX0, with a rated voltage not exceeding 250...
Advertisement