IEC - International Electrotechnical Commission - IEC 60320-2-3:1998

Appliance coupler for household and similar general purposes - Part 2-3: Appliance coupler with a degree of protection higher than IPX0

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 September 1998
Status: revised
Page Count: 57
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
abstract:

Applies to two-pole non-reversible appliance couplers for cold conditions for a.c. only, with a degree of protection against ingress of water higher than IPX0, with a rated voltage not exceeding... View More

Document History

June 29, 2018
Appliance couplers for household and similar general purposes - Part 2-3: Appliance couplers with a degree of protection higher than IPX0
IEC 60320-2-3:2018 is now available as IEC 60320-2-3:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
June 29, 2018
Appliance couplers for household and similar general purposes - Part 2-3: Appliance couplers with a degree of protection higher than IPX0
IEC 60320-2-3:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
Appliance couplers for household and similar general purposes - Part 2-3: Appliance couplers with a degree of protection higher than IPX0
Applies to two-pole non-reversible appliance couplers for cold conditions for a.c. only, with a degree of protection against ingress of water higher than IPX0, with a rated voltage not exceeding 250...
November 25, 2004
Amendment 1 - Appliance coupler for household and similar general purposes - Part 2-3: Appliance coupler with a degree of protection higher than IPX0
A description is not available for this item.
IEC 60320-2-3:1998
September 17, 1998
Appliance coupler for household and similar general purposes - Part 2-3: Appliance coupler with a degree of protection higher than IPX0
Applies to two-pole non-reversible appliance couplers for cold conditions for a.c. only, with a degree of protection against ingress of water higher than IPX0, with a rated voltage not exceeding 250...
Advertisement