IEC - International Electrotechnical Commission - IEC 61500:2018
Nuclear power plants - Instrumentation and control systems important to safety - Data communication in systems performing category A functions
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 April 2018 |
| Status: | published |
| Page Count: | 34 |
| ICS Code (Nuclear power plants. Safety): | 27.120.20 |
abstract:
IEC 61500:2018 is available as IEC 61500:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
April 20, 2018
Nuclear power plants - Instrumentation and control systems important to safety - Data communication in systems performing category A functions
IEC 61500:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61500:2018
April 20, 2018
Nuclear power plants - Instrumentation and control systems important to safety - Data communication in systems performing category A functions
IEC 61500:2018 is available as IEC 61500:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
October 28, 2009
Nuclear power plants - Instrumentation and control important to safety - Data communication in systems performing category A functions
IEC 61500:2009 establishes requirements for data communication which is used in systems performing category A functions in nuclear power plants. It covers also interface requirements for data...
March 20, 1996
Nuclear power plants - Instrumentation and control systems important to safety - Functional requirements for multiplexed data transmission
Establishes the functional requirements for multiplexed data transmission which is used between equipment of different category systems. The categories A, B and C are defined in IEC 61226.