IEC - International Electrotechnical Commission - IEC 61500:1996
Nuclear power plants - Instrumentation and control systems important to safety - Functional requirements for multiplexed data transmission
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 March 1996 |
| Status: | revised |
| Page Count: | 41 |
| ICS Code (Nuclear power plants. Safety): | 27.120.20 |
abstract:
Establishes the functional requirements for multiplexed data transmission which is used between equipment of different category systems. The categories A, B and C are defined in IEC 61226.
Document History
April 20, 2018
Nuclear power plants - Instrumentation and control systems important to safety - Data communication in systems performing category A functions
IEC 61500:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
April 20, 2018
Nuclear power plants - Instrumentation and control systems important to safety - Data communication in systems performing category A functions
IEC 61500:2018 is available as IEC 61500:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
October 28, 2009
Nuclear power plants - Instrumentation and control important to safety - Data communication in systems performing category A functions
IEC 61500:2009 establishes requirements for data communication which is used in systems performing category A functions in nuclear power plants. It covers also interface requirements for data...
IEC 61500:1996
March 20, 1996
Nuclear power plants - Instrumentation and control systems important to safety - Functional requirements for multiplexed data transmission
Establishes the functional requirements for multiplexed data transmission which is used between equipment of different category systems. The categories A, B and C are defined in IEC 61226.