IEC - International Electrotechnical Commission - IEC 62055-41:2018
Electricity metering - Payment systems - Part 41: Standard transfer specification (STS) - Application layer protocol for one-way token carrier systems
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 March 2018 |
| Status: | published |
| Page Count: | 257 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Application layer): | 35.100.70 |
| ICS Code (Electricity supply systems): | 91.140.50 |
abstract:
IEC 62055-41:2018 is also available as IEC 62055-41:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the... View More
Document History
March 28, 2018
Electricity metering - Payment systems - Part 41: Standard transfer specification (STS) - Application layer protocol for one-way token carrier systems
IEC 62055-41:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62055-41:2018
March 28, 2018
Electricity metering - Payment systems - Part 41: Standard transfer specification (STS) - Application layer protocol for one-way token carrier systems
IEC 62055-41:2018 is also available as IEC 62055-41:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 14, 2014
Electricity metering – Payment systems – Part 41: Standard transfer specification (STS) – Application layer protocol for one-way token carrier systems
IEC 62055-41:2014 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 14, 2014
Electricity metering - Payment systems - Part 41: Standard transfer specification (STS) - Application layer protocol for one-way token carrier systems
IEC 62055-41:2014 is available as IEC 62055-41:2014 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 23, 2007
Electricity metering - Payment systems - Part 41: Standard transfer specification (STS) - Application layer protocol for one-way token carrier systems
specifies the application layer protocol of the STS for transferring units of credit and other management information from a point-of-sale (POS) system to an STS-compliant payment meter in a one-way...